RECOM Power, Inc. DC DC Converters ROF-78E5.0-0.5SMD-R

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input
Request a Quote
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC/DC Converter, part number ROF-78E5.0-0.5SMD-R, is a compact switching regulator designed for surface mount applications. It operates within a wide input voltage range of 5V to 36V and provides a fixed output of 5V with a maximum output current of 500mA, delivering up to 2.5W of power. The device features low ripple output, short circuit protection, and an enable connection for power sequencing or low standby consumption, making it suitable for battery-powered applications. It has a low profile of 4.5mm and is compliant with RoHS standards. The converter is rated for operation in temperatures ranging from -40°C to +85°C, ensuring reliability in various environments. The product is packaged for easy integration into designs, with options for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The DC/DC Converter, part number ROF-78E5.0-0.5SMD-R, is a compact switching regulator designed for surface mount applications. It operates within a wide input voltage range of 5V to 36V and provides a fixed output of 5V with a maximum output current of 500mA, delivering up to 2.5W of power. The device features low ripple output, short circuit protection, and an enable connection for power sequencing or low standby consumption, making it suitable for battery-powered applications. It has a low profile of 4.5mm and is compliant with RoHS standards. The converter is rated for operation in temperatures ranging from -40°C to +85°C, ensuring reliability in various environments. The product is packaged for easy integration into designs, with options for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-ROF-78E5.0-0.5SMD-RCT-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-ROF-78E5.0-0.5SMD-RTR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

Buy Now Datasheet
DC DC Converters - 945-ROF-78E5.0-0.5SMD-RDKR-ND - DigiKey
Thief River Falls, MN, United States
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power - 64X9452 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power
64X9452
Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power 64X9452
DC/DC CONVERTER, 2.5W, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:13.5mmRoHS Compliant: Yes

DC/DC CONVERTER, 2.5W, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:13.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power - 63X9547 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power
63X9547
Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power 63X9547
DC/DC CONVERTER, 2.5W, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:13.5mmRoHS Compliant: Yes

DC/DC CONVERTER, 2.5W, 5V, 0.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:13.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ROF-78E5.0-0.5SMD-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ROF-78E5.0-0.5SMD-R
Power Supplies - Board Mount - DC DC Converters ROF-78E5.0-0.5SMD-R
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-ROF-78E5.0-0.5SMD-RCT-ND 64X9452 ROF-78E5.0-0.5SMD-R
Product Name DC DC Converters Dc/dc Converter, 2.5W, 5V, 0.5A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 75 C (-40 to 167 F) -40 to 75 C (-40 to 167 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details