RECOM Power, Inc. DC DC Converters RO-0512S/P

Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1944-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1944-5-ND
DC DC Converters 945-1944-5-ND
Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 12V 83mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RO-0512S/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RO-0512S/P
Power Supplies - Board Mount - DC DC Converters RO-0512S/P
DC DC CONVERTER 12V 1W

DC DC CONVERTER 12V 1W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power - 63X9424 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power
63X9424
Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power 63X9424
DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.083A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:83mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1944-5-ND RO-0512S/P 63X9424
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.083A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - 251B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details