Isolated Module DC DC Converter 1 Output 24V 42mA 21.6V - 26.4V Input
CONV DC/DC 1W 24VIN 24VOUT
DC/DC CONVERTER, 1W, 24V, 0.042A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 24V 1W
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1228-ND | 70052174 | 63X9509 | RO-2424S |
| Product Name | DC DC Converters | CONV DC/DC 1W 24VIN 24VOUT | Dc/dc Converter, 1W, 24V, 0.042A, Sip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.0420 amps | 0.0420 amps | ||
| DC Input Voltage | 21.6 to 26.4 volts | 24.0 volts |