Non-Isolated PoL Module DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 12V 500mA 15V - 36V Input
Non-Isolated PoL Module DC DC Converter 1 Output 12V 500mA 15V - 36V Input
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; DC / DC Converter Output Type:Fixed; DC / DC Converter Mounting:Surface Mount Device; Depth:13.5mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-ROF-78E12-0.5SMD-RDKR-ND | 51AJ9389 |
| Product Name | DC DC Converters | Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.5000 amps | 0.5000 amps |