RECOM Power, Inc. DC DC Converters RN-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 250mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 250mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1931-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1931-5-ND
DC DC Converters 945-1931-5-ND
Isolated Module DC DC Converter 1 Output 5V 250mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 250mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.25A, Dip; Output Power Max Recom Power - 63X9217 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.25A, Dip; Output Power Max Recom Power
63X9217
Dc-Dc Converter, 5V, 0.25A, Dip; Output Power Max Recom Power 63X9217
DC-DC CONVERTER, 5V, 0.25A, DIP; Output Power Max:1.25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.25A, DIP; Output Power Max:1.25W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RN-1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RN-1205S
Power Supplies - Board Mount - DC DC Converters RN-1205S
DC DC CONVERTER 5V 1.25W

DC DC CONVERTER 5V 1.25W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1931-5-ND 63X9217 RN-1205S
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.25A, Dip; Output Power Max Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details