Isolated Module DC DC Converter 1 Output 24V 42mA 4.5V - 5.5V Input
DC-DC CONVERTER, MEDICAL, 24V, 0.042A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:42mA; Output Voltage - Output 2:- RoHS Compliant: Yes
DC DC CONVERTER 24V 1W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1947-5-ND | 63X9431 | RO-0524S/HP |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 24V, 0.042A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.0420 amps | 0.0420 amps | |
| DC Input Voltage | 4.5 to 5.5 volts |