RECOM Power, Inc. DC DC Converters RP08-2405SAW

Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1241-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1241-ND
DC DC Converters 945-1241-ND
Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 1.6A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP08-2405SAW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP08-2405SAW
Power Supplies - Board Mount - DC DC Converters RP08-2405SAW
DC DC CONVERTER 5V 8W

DC DC CONVERTER 5V 8W

Supplier's Site
Dc-Dc Converter, 5V, 1.6A, Dip; Power Supply Approvals Recom Power - 87X1232 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1.6A, Dip; Power Supply Approvals Recom Power
87X1232
Dc-Dc Converter, 5V, 1.6A, Dip; Power Supply Approvals Recom Power 87X1232
DC-DC CONVERTER, 5V, 1.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1.6A, DIP; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:8W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1241-ND RP08-2405SAW 87X1232
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1.6A, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 78 C (-40 to 172 F) -40 to 78 C (-40 to 172 F)
DC Output Current 1.6 amps 1.6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details