RECOM Power, Inc. Power Supplies - Board Mount RN-2415S

Description
Manufacturer: Recom Power Win Source Part Number: 106617-RN-2415S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RN Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module (4 Leads) Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 1.25W Efficiency: 84% Power (Watts) - Max: 1.25W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Recom Power Win Source Part Number: 106617-RN-2415S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RN Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module (4 Leads) Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 1.25W Efficiency: 84% Power (Watts) - Max: 1.25W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
106617-RN-2415S
Power Supplies - Board Mount 106617-RN-2415S
Manufacturer: Recom Power Win Source Part Number: 106617-RN-2415S Category: Power Supplies - Board Mount Family: DC DC Converters Series: ECONOLINE RN Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: SCP Package: 8-DIP Module (4 Leads) Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 84mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 1.25W Efficiency: 84% Power (Watts) - Max: 1.25W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Recom Power
Win Source Part Number: 106617-RN-2415S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: ECONOLINE RN
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: SCP
Package: 8-DIP Module (4 Leads)
Size / Dimension: 0.50" L x 0.40" W x 0.30" H (12.8mm x 10.1mm x 7.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Power (Watts) - Manufacture Series: 1.25W
Efficiency: 84%
Power (Watts) - Max: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - RN-2415S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RN-2415S-ND
DC DC Converters RN-2415S-ND
Isolated Module DC DC Converter 1 Output 15V 84mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 15V 84mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RN-2415S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RN-2415S
Power Supplies - Board Mount - DC DC Converters RN-2415S
DC DC CONVERTER 15V 1.25W

DC DC CONVERTER 15V 1.25W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 106617-RN-2415S RN-2415S-ND RN-2415S
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0840 amps 0.0840 amps
DC Output Power 1.25 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - ea-elr-10920-125-4u-27148 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details