RECOM Power, Inc. DC DC Converters ROM-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1232-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1232-ND
DC DC Converters 945-1232-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power - 63X9578 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power
63X9578
Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power 63X9578
DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ROM-1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ROM-1205S
Power Supplies - Board Mount - DC DC Converters ROM-1205S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site
DC/DC-CONVERTER, 12V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO - 70052074 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC-CONVERTER, 12V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO
70052074
DC/DC-CONVERTER, 12V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO 70052074
The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails where board height is at a premium. Although it has a micro-size 7.7 mm package, it does not compromise on features and offers a high 3 kVDC Isolation , a 40C to +85C operating temperature range and optional continuous short circuit protection. Micro Size SIP4 Package 3 kVDC Isolation Approved for Medical Applications Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85

The ROM Micro Size DC/DC converter has been designed for isolating or converting DC power rails where board height is at a premium. Although it has a micro-size 7.7 mm package, it does not compromise on features and offers a high 3 kVDC Isolation , a 40C to +85C operating temperature range and optional continuous short circuit protection. Micro Size SIP4 Package 3 kVDC Isolation Approved for Medical Applications Industry Standard Pinout Optional Continuous Short Circuit Protected UL94V-0 Package Material Efficiency to 85

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1232-ND 63X9578 ROM-1205S 70052074
Product Name DC DC Converters Dc/dc Converter, 1W, 5V, 0.2A, Sip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters DC/DC-CONVERTER, 12V/5V, SINGLE OUTPUT,1 WATT, SIP 4 MICRO SIZE, 3KVDC ISOLATIO
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 10.8 to 13.2 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 55873819 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details