The 3W DC/DC Converter Powerline DIP24 3kV Reg 4:1 from Recom Power is designed for railway applications, featuring an ultra-wide input voltage range of 36-160VDC, making it suitable for various high voltage battery systems. It operates efficiently across a temperature range of -40°C to +105°C, with built-in protections including under voltage lockout, output overvoltage lockout, short circuit protection, and overload protection. The converter provides reinforced isolation of 3kVAC for safety and is compliant with EN50155 standards for railway applications. It is available in a compact DIP24 package and supports both single and dual output configurations ranging from 3.3V to ±15V. The device is also RoHS and REACH compliant, ensuring it meets environmental regulations.
3W DC/DC-CONVERTER 'POWERLINE' D
3W DC OR DC-CONVERTER POWERLINE DIP24 3KV REG 4-1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 945-RP03-11005SRAW-ND | 62AK2200 |
| Product Name | DC DC Converters | 3W Dc Or Dc-Converter Powerline Dip24 3Kv Reg 4-1 Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 |