RECOM Power, Inc. DC DC Converters RNM-0505S

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1213-ND
DC DC Converters 945-1213-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC/DC CONVERTER; SINGLE OUTPUT; ISOLATED; 1 WATT; OUTPUT 5V; INPUT 5V - 70052104 - Allied Electronics, Inc.
Fort Worth, TX, USA
DC/DC CONVERTER; SINGLE OUTPUT; ISOLATED; 1 WATT; OUTPUT 5V; INPUT 5V
70052104
DC/DC CONVERTER; SINGLE OUTPUT; ISOLATED; 1 WATT; OUTPUT 5V; INPUT 5V 70052104
The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of –40°C to +85°C without derating (+100°C with derating), 1 kVDC isolation is standard and 2 kVDC is available as an option. Ultra-Compact, Only 8.3 × 8.3 × 6.8 mm No External Components Required Full Industrial Operating Temperature Range Toroidal Magnetics Efficiency to 84%

The RNM series DC/DC converters are ultra-compact isolated single output converters for applications where board space is at a premium. Despite their small size, the converters are fully featured with a full industrial operating temperature of –40°C to +85°C without derating (+100°C with derating), 1 kVDC isolation is standard and 2 kVDC is available as an option.

  • Ultra-Compact, Only 8.3 × 8.3 × 6.8 mm
  • No External Components Required
  • Full Industrial Operating Temperature Range
  • Toroidal Magnetics
  • Efficiency to 84%
Supplier's Site
Dc/dc Converter, 1W, 5V, 0.2A, Dip; Power Supply Approvals Recom Power - 63X9329 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W, 5V, 0.2A, Dip; Power Supply Approvals Recom Power
63X9329
Dc/dc Converter, 1W, 5V, 0.2A, Dip; Power Supply Approvals Recom Power 63X9329
DC/DC CONVERTER, 1W, 5V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

DC/DC CONVERTER, 1W, 5V, 0.2A, DIP; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Width:8.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RNM-0505S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RNM-0505S
Power Supplies - Board Mount - DC DC Converters RNM-0505S
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 945-1213-ND 70052104 63X9329 RNM-0505S
Product Name DC DC Converters DC/DC CONVERTER; SINGLE OUTPUT; ISOLATED; 1 WATT; OUTPUT 5V; INPUT 5V Dc/dc Converter, 1W, 5V, 0.2A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1142-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers
FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details