TE Connectivity Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 10 ft Dimensions Hex Width Across Flats : 22.2 MM [.875 INCH ] Product Height : 33.02 MM [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM [.875 INCH ] Product Height : 33.02 MM [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM [.875 INCH ] Product Height : 33.02 MM [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 57.15 MM [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 57.15 MM [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C without Mating Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 49.53 MM [1.95 INCH ] Electrical Characteristics Supply Voltage Range... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FBSP Electrical Characteristics Pressure Transducer Supply Voltage (V) : ±15 Operation/Applicatio n Output/Span : 4... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 36 Operation/Applicatio n... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 MBSP Electrical Characteristics Pressure Transducer Supply Voltage (V) : 18 - 32 Operation/Applicatio n... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Medium Range - Cable Outlet (CR) Pressure Port/Fitting : 1/4 FBSP Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 36 Operation/Applicatio... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : No Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 48.26 MM [1.9 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry... | |
| Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM [.625 INCH ] Product Height : 17.52 MM [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Conduit 25 ft Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 57.15 MM [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 12 - 30... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 57.15 MM [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 57.15 MM [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Connector Dimensions Product Diameter : 26.67 MM [1.05 INCH ] Product Height : 32 MM [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Custom Cable Length Pressure Port/Fitting : 7/8-20 UNEF Male with Polyoxymethylene Cap Dimensions Dimensions : 24 x 24 x 82 MM [.94 x .94... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MNPT Dimensions Dimensions : 24 x 24 x 82 MM [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer... | |
| Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 7/16-20 UNF Female with Integral Valve Dimensions Dimensions : 26.7 x 26.7 x 50 MM [1.05 x 1.05 x 1.97 INCH ]... | |
| Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : No Connector Pressure Port/Fitting : None Dimensions Dimensions : Dia 3.18 MM [Dia .125 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 Operation/Applicatio... | |
| Dimensions Dimensions : 3 x 3 x 0.9 MM [.11 x .11 x 0.03 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.5 - 3.6 Operation/Applicatio n Board Level Pressure Sensor... | |
| Dimensions Dimensions : 4.5 x 4.5 MM [.17 x .17 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±4mbar Output Interface :... | |
| Dimensions Dimensions : 5 x 3 x 1 MM [.19 x .11 x .04 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor... | |
| Dimensions Dimensions : 6.2 x 6.4 MM [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±100mbar Output Interface :... | |
| Dimensions Dimensions : 6.2 x 6.4 MM [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Interface Type :... | |
| Dimensions Dimensions : 6.2 x 6.4 MM [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface :... | |
| Dimensions Dimensions : 6.2 x 6.4 MM [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±400mbar Output Interface :... | |
| Dimensions Dimensions : 6.2 x 6.4 MM [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : -200 to +100mbar... | |
| Dimensions Dimensions : 6.2 x 6.4 MM [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±50mbar Output Interface :... | |
| Dimensions Dimensions : 6.4 x 4 MM [.25 x .15 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5mbar Output Interface :... | |
| Dimensions Dimensions : Dia 15.82 x 13.6 MM [Dia .622 x .53 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .5... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 3.3 Industry Standards Calibration Version : Calibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Calibration Version : Calibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 180 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 180 Electrical Characteristics Supply Voltage Range (V) : 3.3 Industry Standards Calibration Version : Calibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 180 Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Calibration Version : Calibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 60 Electrical Characteristics Supply Voltage Range (V) : 2.4 Industry Standards Calibration Version : Uncalibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 60 Electrical Characteristics Supply Voltage Range (V) : 3.3 Industry Standards Calibration Version : Calibrated Operation/Applicatio... | |
| Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 60 Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Calibration Version : Calibrated Operation/Applicatio... | |
| Dimensions Product Height : .9 MM [.035 INCH ] Product Length : 3 MM [.118 INCH ] Product Width : 3 MM [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC... | |
| Dimensions Product Height : .95 MM [.037 INCH ] Product Length : 5 MM [.196 INCH ] Product Width : 3 MM [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC... | |
| Dimensions Product Height : 1 MM [.039 INCH ] Product Length : 5 MM [.196 INCH ] Product Width : 3 MM [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC... | |
| Dimensions Product Height : 1.15 MM [.045 INCH ] Product Length : 5 MM [.196 INCH ] Product Width : 3 MM [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC... | |
| Dimensions Product Height : 2.75 MM [.108 INCH ] Product Length : 3.3 MM [.129 INCH ] Product Width : 3.3 MM [.13 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Interface : I2C Output Signal Details :... | |
| Dimensions Product Height : 2.8 MM [.11 INCH ] Product Length : 6.4 MM [.251 INCH ] Product Width : 6.2 MM [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and... | |
| Dimensions Product Height : 2.8 MM [.11 INCH ] Product Length : 6.4 MM [.251 INCH ] Product Width : 6.2 MM [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC... | |
| Dimensions Product Height : 3.5 MM [.137 INCH ] Product Length : 4.5 MM [.177 INCH ] Product Width : 4.5 MM [.177 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC... |
| << Prev |