Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SENSOR 100PSIG O-RING 100MV 2'
Pressure Sensor; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:O-Ring Seal; Supply Current:2mA; Product Range:-; Operating Pressure Min:0psi; Pressure Type:Gauge RoHS Compliant: Yes
SENSOR 100PSIG O-RING 100MV 2'
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pressure Transmitters | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | MS121-00000U-100PG | 223-1253-ND | 96H0192 | MS121-00000U-100PG |
| Product Name | Pressure Transducers and Transmitters | Pressure Sensors, Transducers - Industrial | Pressure Sensor; Operating Pressure Max Te Connectivity | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer | Sensor | |
| Measurement Type | Gauge | Gauge; Gauge | Gauge | |
| Signal Output | Analog Voltage; Wheatstone Bridge | Analog Voltage; Voltage | Wheatstone Bridge |