TE Connectivity Pressure Transducers U5244-000002-014BA

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 14
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - U5244-000002-014BA - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
U5244-000002-014BA
Pressure Transducers U5244-000002-014BA
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 14

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Packard
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 30

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure Accuracy : Down to ± .1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 14
Buy Now
Pressure Sensors, Transducers - Industrial - 223-1675-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1675-ND
Pressure Sensors, Transducers - Industrial 223-1675-ND
SENSOR

SENSOR

Buy Now Datasheet
Pressure Transducers and Transmitters - U5244-000002-014BA - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
U5244-000002-014BA
Pressure Transducers and Transmitters U5244-000002-014BA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5244-000002-014BA - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
U5244-000002-014BA
Sensors, Transducers - Pressure Sensors, Transducers - Industrial U5244-000002-014BA
SENSOR

SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number U5244-000002-014BA 223-1675-ND U5244-000002-014BA U5244-000002-014BA
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Transducers and Transmitters Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Accuracy 0.1000 ±% FS 0.1000 ±% FS
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10211857-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 10212312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Pressure Transducers - 10219497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details