TRANSDUCER 0.5-4.5VDC 7500PSI
TRANSDUCER 0.5-4.5VDC 7500PSI
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 223-1074-ND | M5134-000004-7K5PG |
| Product Name | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |
| Features | Temperature Compensated |