TE Connectivity Pressure Sensors, Transducers - Industrial M3031-000005-10KPG

Description
TRANSDUCER .5-4.5VDC 10000# PRES
Request a Quote Datasheet
Description
TRANSDUCER .5-4.5VDC 10000# PRES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1870-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1870-ND
Pressure Sensors, Transducers - Industrial 223-1870-ND
TRANSDUCER .5-4.5VDC 10000# PRES

TRANSDUCER .5-4.5VDC 10000# PRES

Buy Now Datasheet
Pressure Sensor, 10000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors - 99W2073 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 10000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors
99W2073
Pressure Sensor, 10000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors 99W2073
PRESSURE SENSOR, 10000PSI, 1/4"-18 NPT; Operating Pressure Max:10000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5.25VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

PRESSURE SENSOR, 10000PSI, 1/4"-18 NPT; Operating Pressure Max:10000psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5.25VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3031-000005-10KPG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3031-000005-10KPG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3031-000005-10KPG
TRANSDUCER .5-4.5VDC 10000# PRES

TRANSDUCER .5-4.5VDC 10000# PRES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1870-ND 99W2073 M3031-000005-10KPG
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 10000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D2Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure transducer P2VA2/2000bar - 1-P2VA2/2000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074194-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range -14.5 to 218 psi (-10.2 to 153 m H2O)
View Details