TE Connectivity Pressure Transducers MS121-00000U-500PG

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 500 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Radial Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 34.47
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 500 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Radial Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 34.47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - MS121-00000U-500PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
MS121-00000U-500PG
Pressure Transducers MS121-00000U-500PG
Body Features Port Material : 316L Configuration Features Electrical Connection : Cable 2 ft Dimensions Product Diameter : 15.87 MM  [.625 INCH ] Product Height : 17.52 MM  [.69 INCH ] Electrical Characteristics Supply Voltage Range (V) : 4.75 - 5.25 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 500 Pressure Accuracy : ±0.5% Span Proof Pressure Range : 1.5X Rated Other Port Fitting : O-Ring Radial Seal Sensor Options : IP67 Protection Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ] Pressure (BAR) : 34.47

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Product Diameter : 15.87 MM  [.625 INCH ]
  • Product Height : 17.52 MM  [.69 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 4.75 - 5.25

Operation/Application


  • Output Signal Details : 0 - 100 mV
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±0.5% Span
  • Proof Pressure Range : 1.5X Rated

Other


  • Port Fitting : O-Ring Radial Seal
  • Sensor Options : IP67 Protection

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : 0 - 55 DEGC  [32 - 131 DEGF ]
  • Pressure (BAR) : 34.47
Buy Now Datasheet
Pressure Sensors, Transducers - MSP6902-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6902-ND
Pressure Sensors, Transducers MSP6902-ND
SENSOR 500PSIG O-RING 100MV 2'

SENSOR 500PSIG O-RING 100MV 2'

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number MS121-00000U-500PG MSP6902-ND
Product Name Pressure Transducers Pressure Sensors, Transducers
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 500 psi (352 m H2O) 500 psi (352 m H2O)
Accuracy 0.5000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226382-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10209449-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010384-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Media Isolated Pressure Sensors - 1007138-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 29 psi (20.41 m H2O)
View Details