TE Connectivity Pressure Sensors, Transducers - Industrial M3031-000005-2K5PG

Description
TRANSDUCER .5-4.5VDC 2500# PRES
Request a Quote Datasheet
Description
TRANSDUCER .5-4.5VDC 2500# PRES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1875-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1875-ND
Pressure Sensors, Transducers - Industrial 223-1875-ND
TRANSDUCER .5-4.5VDC 2500# PRES

TRANSDUCER .5-4.5VDC 2500# PRES

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3031-000005-2K5PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3031-000005-2K5PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3031-000005-2K5PG
TRANSDUCER .5-4.5VDC 2500# PRES

TRANSDUCER .5-4.5VDC 2500# PRES

Supplier's Site
Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors - 99W2075 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors
99W2075
Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors 99W2075
PRESSURE SENSOR, 1000PSI, 1/4"-18 NPT; Operating Pressure Max:2500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

PRESSURE SENSOR, 1000PSI, 1/4"-18 NPT; Operating Pressure Max:2500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1875-ND M3031-000005-2K5PG 99W2075
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P2VA2/2000bar - 1-P2VA2/2000BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10214498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details