TE Connectivity Pressure Sensors, Transducers - Industrial M5842-000005-500PG

Description
PRESSURE SENSOR 500PSI GAUGE
Request a Quote Datasheet
Description
PRESSURE SENSOR 500PSI GAUGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1826-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1826-ND
Pressure Sensors, Transducers - Industrial 223-1826-ND
PRESSURE SENSOR 500PSI GAUGE

PRESSURE SENSOR 500PSI GAUGE

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5842-000005-500PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5842-000005-500PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5842-000005-500PG
PRESSURE SENSOR 500PSI GAUGE

PRESSURE SENSOR 500PSI GAUGE

Supplier's Site
Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity Sensors - 25AC3717 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity Sensors
25AC3717
Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity Sensors 25AC3717
PRESSURE SENSOR, ANALOGUE, 500PSI, 30V; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 500PSI, 30V; Operating Pressure Max:500psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1826-ND M5842-000005-500PG 25AC3717
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensor ICs - 2605227 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 43.51 psi (30.62 m H2O)
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details