TE Connectivity Pressure Transducers M3021-000005-250PG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3021-000005-250PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3021-000005-250PG
Pressure Transducers M3021-000005-250PG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17.23

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 33.02 MM  [1.6 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 0 - 100 mV
  • Pressure (PSI) : 250
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 17.23
Buy Now Datasheet
Pressure Sensors - 2719270P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2719270P
Pressure Sensors 2719270P
LT Industrial Level 1 Trans

LT Industrial Level 1 Trans

Supplier's Site
Pressure Sensors - 2719269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2719269
Pressure Sensors 2719269
LT Industrial Level 1 Trans

LT Industrial Level 1 Trans

Supplier's Site
Pressure Sensors - 2719270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2719270
Pressure Sensors 2719270
LT Industrial Level 1 Trans

LT Industrial Level 1 Trans

Supplier's Site
Pressure Transducers and Transmitters - M3021-000005-250PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3021-000005-250PG
Pressure Transducers and Transmitters M3021-000005-250PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1248-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1248-ND
Pressure Sensors, Transducers - Industrial 223-1248-ND
TRANSDUCER 0-100MV 250# PRES

TRANSDUCER 0-100MV 250# PRES

Buy Now Datasheet
Pressure Sensor, 250Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity - 62W4780 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 250Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity
62W4780
Pressure Sensor, 250Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity 62W4780
PRESSURE SENSOR, 250PSI, 1/4"-18 NPT; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

PRESSURE SENSOR, 250PSI, 1/4"-18 NPT; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number M3021-000005-250PG 2719270P M3021-000005-250PG 223-1248-ND 62W4780
Product Name Pressure Transducers Pressure Sensors Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Pressure Sensor, 250Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity
Device Category Sensor or Transducer Sensor Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge Gauge Gauge; Gauge
Working Pressure Range 250 psi (176 m H2O) 0.0 to 250 psi (0.0 to 176 m H2O) 250 psi (176 m H2O) ? to 250 psi (? to 176 m H2O)
Accuracy 1 ±% FS 1 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213112-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10212645-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1010391-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Transducers - 10219837-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 102 psi (71.45 m H2O)
View Details
2 suppliers