TE Connectivity Board Mount Pressure Sensors MS580302BA01-00

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±2.5mbar Resolution : .024 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±2.5mbar Resolution : .024 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580302BA01-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580302BA01-00
Board Mount Pressure Sensors MS580302BA01-00
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±2.5mbar Resolution : .024 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±2.5mbar
  • Resolution : .024

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensor ICs - 8937228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937228
Pressure Sensor ICs 8937228
Sensor Pressure SMD MS5803-02BA 2bar

Sensor Pressure SMD MS5803-02BA 2bar

Supplier's Site
Pressure Sensor ICs - 1614582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1614582
Pressure Sensor ICs 1614582
Sensor Pressure SMD MS5803-02BA 2bar

Sensor Pressure SMD MS5803-02BA 2bar

Supplier's Site
Pressure Sensor ICs - 8937228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937228P
Pressure Sensor ICs 8937228P
Sensor Pressure SMD MS5803-02BA 2bar

Sensor Pressure SMD MS5803-02BA 2bar

Supplier's Site
Pressure Sensors, Transducers - 223-1624-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1624-5-ND
Pressure Sensors, Transducers 223-1624-5-ND
Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute 24 b 8-SMD Module

Pressure Sensor 4.35PSI ~ 15.95PSI (30kPa ~ 110kPa) Absolute 24 b 8-SMD Module

Buy Now Datasheet
Pressure Sensor, 2Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity - 03AC1589 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity
03AC1589
Pressure Sensor, 2Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity 03AC1589
PRESSURE SENSOR, 2BAR, DIGITAL, 3.6V; Operating Pressure Max:2bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:MS5803 Series RoHS Compliant: Yes

PRESSURE SENSOR, 2BAR, DIGITAL, 3.6V; Operating Pressure Max:2bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:MS5803 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS580302BA01-00 8937228 8937228P 223-1624-5-ND 03AC1589
Product Name Board Mount Pressure Sensors Pressure Sensor ICs Pressure Sensor ICs Pressure Sensors, Transducers Pressure Sensor, 2Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity
Device Category Sensor Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge Absolute; Gauge Absolute Absolute; Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10213258-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10209449-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details