PRESS TRANSDUCER, 30BAR, ABSOLUTE, I2C; Operating Pressure Max:30bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series RoHS Compliant: Yes
PRESS TRANSDUCER, 30BAR, ABSOLUTE, I2C; Operating Pressure Max:30bar; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3V; Port Style:-; Supply Current:20.09µA; Product Range:MS5837 Series RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 92AH2609 | 77AH8832 |
| Product Name | Press Transducer, 30Bar, Absolute, I2C; Operating Pressure Max Te Connectivity | Press Transducer, 30Bar, Absolute, I2C; Operating Pressure Max Te Connectivity Sensors |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |