TE Connectivity Pressure Transducers M3041-000005-2K5PG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 5 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 5 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .344
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3041-000005-2K5PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3041-000005-2K5PG
Pressure Transducers M3041-000005-2K5PG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 5 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .344

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 33.02 MM  [1.6 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 0 - 100 mV
  • Pressure (PSI) : 5
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .344
Buy Now Datasheet
Pressure Transducers and Transmitters - M3041-000005-2K5PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3041-000005-2K5PG
Pressure Transducers and Transmitters M3041-000005-2K5PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - M3041-000005-2K5PG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
M3041-000005-2K5PG-ND
Pressure Sensors, Transducers - Industrial M3041-000005-2K5PG-ND
TRANSDUCER 1-5V 2500# PRES

TRANSDUCER 1-5V 2500# PRES

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3041-000005-2K5PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3041-000005-2K5PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3041-000005-2K5PG
TRANSDUCER 1-5V 2500# PRES

TRANSDUCER 1-5V 2500# PRES

Supplier's Site
Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors - 95W4148 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors
95W4148
Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors 95W4148
PRESSURE SENSOR, 1000PSI, 1/4"-18 NPT; Operating Pressure Max:2500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

PRESSURE SENSOR, 1000PSI, 1/4"-18 NPT; Operating Pressure Max:2500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors Pressure Sensors
Product Number M3041-000005-2K5PG M3041-000005-2K5PG M3041-000005-2K5PG-ND M3041-000005-2K5PG 95W4148
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, 1000Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor or Transducer Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge Gauge; Gauge
Working Pressure Range 5 psi (3.52 m H2O) 2500 psi (1759 m H2O) 2500 psi (1759 m H2O) ? to 2500 psi (? to 1759 m H2O)
Accuracy 1 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10220037-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010446-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10202380-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10218851-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 232 psi (0.0 to 163 m H2O)
View Details