TE Connectivity Media Isolated Pressure Sensors U86B-010BS

Description
Dimensions Dimensions : Dia 15.82 x 13.6 MM  [Dia .622 x .53 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .5 Output/Span : .5 - 4.5 V Proof Pressure Range : 2X Other Sensor Options : 10" Cable Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Sealed Gauge Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -7 - 105 DEGC  [19.4 - 221 DEGF ] Pressure (BAR) : 10 Total Error Band (PCT) : ± 2
Request a Quote
Description
Dimensions Dimensions : Dia 15.82 x 13.6 MM  [Dia .622 x .53 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .5 Output/Span : .5 - 4.5 V Proof Pressure Range : 2X Other Sensor Options : 10" Cable Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Sealed Gauge Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -7 - 105 DEGC  [19.4 - 221 DEGF ] Pressure (BAR) : 10 Total Error Band (PCT) : ± 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - U86B-010BS - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
U86B-010BS
Media Isolated Pressure Sensors U86B-010BS
Dimensions Dimensions : Dia 15.82 x 13.6 MM  [Dia .622 x .53 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 5 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .5 Output/Span : .5 - 4.5 V Proof Pressure Range : 2X Other Sensor Options : 10" Cable Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount Product Type Features Media Isolated Pressure Sensor Style : Sealed Gauge Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules Usage Conditions Operating Temperature Range : -7 - 105 DEGC  [19.4 - 221 DEGF ] Pressure (BAR) : 10 Total Error Band (PCT) : ± 2

Dimensions


  • Dimensions : Dia 15.82 x 13.6 MM  [Dia .622 x .53 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 5

Operation/Application


  • Media Isolated Pressure Sensor Accuracy (PCT) : ± .5
  • Output/Span : .5 - 4.5 V
  • Proof Pressure Range : 2X

Other


  • Sensor Options : 10" Cable

Packaging Features


  • Media Isolated Pressure Sensor Package : O-Ring Mount

Product Type Features


  • Media Isolated Pressure Sensor Style : Sealed Gauge
  • Media Isolated Pressure Sensor Type : Media Isolated Analog Pressure Sensor Modules

Usage Conditions


  • Operating Temperature Range : -7 - 105 DEGC  [19.4 - 221 DEGF ]
  • Pressure (BAR) : 10
  • Total Error Band (PCT) : ± 2
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number U86B-010BS
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010445-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10214953-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10216546-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Level Pressure Sensors - 10207018-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 29.01 psi (20.41 m H2O)
View Details
2 suppliers