TE Connectivity Pressure Transducers M3021-000005-500PG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 500 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 34.47
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 500 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 34.47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3021-000005-500PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3021-000005-500PG
Pressure Transducers M3021-000005-500PG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 500 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 34.47

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 33.02 MM  [1.6 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 0 - 100 mV
  • Pressure (PSI) : 500
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 34.47
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - MSP3501P1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
MSP3501P1-ND
Pressure Sensors, Transducers - Industrial MSP3501P1-ND
TRANSDUCER 0-100MV 500# PRES

TRANSDUCER 0-100MV 500# PRES

Buy Now Datasheet
Pressure Sensors - 2719272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2719272
Pressure Sensors 2719272
LT Industrial Level 1 Trans

LT Industrial Level 1 Trans

Supplier's Site
Pressure Sensors - 2719271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2719271
Pressure Sensors 2719271
LT Industrial Level 1 Trans

LT Industrial Level 1 Trans

Supplier's Site
Pressure Sensors - 2719272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2719272P
Pressure Sensors 2719272P
LT Industrial Level 1 Trans

LT Industrial Level 1 Trans

Supplier's Site
Pressure Transducers and Transmitters - M3021-000005-500PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3021-000005-500PG
Pressure Transducers and Transmitters M3021-000005-500PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Richardson RFPD
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number M3021-000005-500PG MSP3501P1-ND 2719272 M3021-000005-500PG
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Sensors Pressure Transducers and Transmitters
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 500 psi (352 m H2O) 500 psi (352 m H2O) 0.0 to 500 psi (0.0 to 352 m H2O)
Accuracy 1 ±% FS 1 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 11016402-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10226359-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 750 psi (528 m H2O)
View Details
Pressure Transducers - 11025817-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details