TRANSDUCER .5-4.5VDC 250# PRES
PRESSURE SENSOR, 250PSI, 1/4"-18 NPT; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | MSP3251P2-ND | 99W2076 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 250Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analogue |
| Features | Temperature Compensated |