TE Connectivity Pressure Transducers U575020H0001Y005PG

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Custom Cable Length Pressure Port/Fitting : 7/8-20 UNEF Male with Polyoxymethylene Cap Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Custom Cable Length Pressure Port/Fitting : 7/8-20 UNEF Male with Polyoxymethylene Cap Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - U575020H0001Y005PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
U575020H0001Y005PG
Pressure Transducers U575020H0001Y005PG
Body Features Port Material : 316L Configuration Features Electrical Connection : Custom Cable Length Pressure Port/Fitting : 7/8-20 UNEF Male with Polyoxymethylene Cap Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 9 - 30 Operation/Applicatio n Output/Span : 4 - 20 mA Pressure (PSI) : 5 Pressure Accuracy : Down to ± .1% FSO Proof Pressure Range : 3X Rated Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Custom Cable Length
  • Pressure Port/Fitting : 7/8-20 UNEF Male with Polyoxymethylene Cap

Dimensions


  • Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 9 - 30

Operation/Application


  • Output/Span : 4 - 20 mA
  • Pressure (PSI) : 5
  • Pressure Accuracy : Down to ± .1% FSO
  • Proof Pressure Range : 3X Rated

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now
Pressure Transducers and Transmitters - U575020H0001Y005PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
U575020H0001Y005PG
Pressure Transducers and Transmitters U575020H0001Y005PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number U575020H0001Y005PG U575020H0001Y005PG
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209864-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10202257-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Pressure Transducers - 11024284-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10221385-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details