TE Connectivity Pressure Sensors, Transducers - Industrial M5144-000004-7K5PG

Description
TRANSDUCER 1-5VDC 7500PSI
Request a Quote Datasheet
Description
TRANSDUCER 1-5VDC 7500PSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1075-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1075-ND
Pressure Sensors, Transducers - Industrial 223-1075-ND
TRANSDUCER 1-5VDC 7500PSI

TRANSDUCER 1-5VDC 7500PSI

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5144-000004-7K5PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5144-000004-7K5PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5144-000004-7K5PG
TRANSDUCER 1-5VDC 7500PSI

TRANSDUCER 1-5VDC 7500PSI

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 223-1075-ND M5144-000004-7K5PG
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor
Measurement Type Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details