TE Connectivity Pressure Transducers M5254-000005-300PG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M5254-000005-300PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M5254-000005-300PG
Pressure Transducers M5254-000005-300PG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure (PSI) : 300 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20.68

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 57.15 MM  [2.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure (PSI) : 300
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 20.68
Buy Now Datasheet
Pressure Transducers and Transmitters - M5254-000005-300PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M5254-000005-300PG
Pressure Transducers and Transmitters M5254-000005-300PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1616-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1616-ND
Pressure Sensors, Transducers - Industrial 223-1616-ND
TRANSDUCER

TRANSDUCER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number M5254-000005-300PG M5254-000005-300PG 223-1616-ND
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 300 psi (211 m H2O) 300 psi (211 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10219839-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 290 psi (204 m H2O)
View Details
2 suppliers
Pressure Transducers - 11024285-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Pressure Transducers - 10200700-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details