TE Connectivity Pressure Transducers M3051-000002-017BG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 246.56 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 246.56 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3051-000002-017BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3051-000002-017BG
Pressure Transducers M3051-000002-017BG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Details : 0 - 100 mV Pressure (PSI) : 246.56 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 33.02 MM  [1.6 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Details : 0 - 100 mV
  • Pressure (PSI) : 246.56
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MBSPP
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 17
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-1604-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1604-ND
Pressure Sensors, Transducers - Industrial 223-1604-ND
TRANSDUCER

TRANSDUCER

Buy Now Datasheet
Pressure Transducers and Transmitters - M3051-000002-017BG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3051-000002-017BG
Pressure Transducers and Transmitters M3051-000002-017BG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters
Product Number M3051-000002-017BG 223-1604-ND M3051-000002-017BG
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Transducers and Transmitters
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 247 psi (174 m H2O) 247 psi (174 m H2O)
Accuracy 1 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Media Isolated Pressure Sensors - 1007141-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
Media Isolated Pressure Sensors - 1007139-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 29 psi (20.41 m H2O)
View Details
Board Mount Pressure Sensors - 1006942-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details