TE Connectivity Pressure Sensors, Transducers - Industrial U5600-00000E-020BA

Description
WIRELESS PRESSURE GAUGE 300PSI
Request a Quote Datasheet
Description
WIRELESS PRESSURE GAUGE 300PSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1763-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1763-ND
Pressure Sensors, Transducers - Industrial 223-1763-ND
WIRELESS PRESSURE GAUGE 300PSI

WIRELESS PRESSURE GAUGE 300PSI

Buy Now Datasheet
Pressure Sensor, 20Bar, 1/4 Bsp; Operating Pressure Max Te Connectivity - 03AC1994 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 20Bar, 1/4 Bsp; Operating Pressure Max Te Connectivity
03AC1994
Pressure Sensor, 20Bar, 1/4 Bsp; Operating Pressure Max Te Connectivity 03AC1994
PRESSURE SENSOR, 20BAR, 1/4" BSP; Operating Pressure Max:20bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:MEAS U5600 Series RoHS Compliant: Yes

PRESSURE SENSOR, 20BAR, 1/4" BSP; Operating Pressure Max:20bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:MEAS U5600 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 223-1763-ND 03AC1994
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 20Bar, 1/4 Bsp; Operating Pressure Max Te Connectivity
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Signal Output Bluetooth Other Digital; Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SIL/DIL digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Digital
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229L2920 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details