TE Connectivity Pressure Transducers M5244-000002-070BG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 1015.24 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 1015.24 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M5244-000002-070BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M5244-000002-070BG
Pressure Transducers M5244-000002-070BG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 57.15 MM  [2.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 8 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 1015.24 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MBSPP Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 70

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 57.15 MM  [2.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 8 - 30

Operation/Application


  • Output Signal Details : 1 - 5 V
  • Pressure (PSI) : 1015.24
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MBSPP
  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 70
Buy Now Datasheet
Pressure Transducers and Transmitters - M5244-000002-070BG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M5244-000002-070BG
Pressure Transducers and Transmitters M5244-000002-070BG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1606-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1606-ND
Pressure Sensors, Transducers - Industrial 223-1606-ND
TRANSDUCER

TRANSDUCER

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5244-000002-070BG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5244-000002-070BG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5244-000002-070BG
TRANSDUCER

TRANSDUCER

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number M5244-000002-070BG M5244-000002-070BG 223-1606-ND M5244-000002-070BG
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge Gauge
Working Pressure Range 1015 psi (715 m H2O) 1015 psi (715 m H2O) 1015 psi (715 m H2O)
Accuracy 0.2500 ±% FS 0.2500 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10212645-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1006939-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10226383-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10221160-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details