TE Connectivity Board Mount Pressure Sensors MS563702BA03-50

Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS563702BA03-50 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS563702BA03-50
Board Mount Pressure Sensors MS563702BA03-50
Dimensions Product Height : .9 MM  [.035 INCH ] Product Length : 3 MM  [.118 INCH ] Product Width : 3 MM  [.118 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.5 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : ±4mbar Resolution : .016 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : .9 MM  [.035 INCH ]
  • Product Length : 3 MM  [.118 INCH ]
  • Product Width : 3 MM  [.118 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.5 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : ±4mbar
  • Resolution : .016

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Pressure Sensors, Transducers - 223-1199-2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1199-2-ND
Pressure Sensors, Transducers 223-1199-2-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead Exposed Pad

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1199-6-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1199-6-ND
Pressure Sensors, Transducers 223-1199-6-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead Exposed Pad

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Pressure Sensors, Transducers - 223-1199-1-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1199-1-ND
Pressure Sensors, Transducers 223-1199-1-ND
Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead Exposed Pad

Pressure Sensor 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa) Absolute 24 b 4-SMD, No Lead Exposed Pad

Buy Now Datasheet
Downers Grove, IL, United States
Pressure Sensors
MS563702BA03-50
Pressure Sensors MS563702BA03-50
Low Voltage Barometric Pressure Sensor The MS5637 is an ultra-compact micro altimeter. It is optimized for altimeter and barometer applications in Smart-phones and Tablet PCs. The altitude resolution at sea level is 13 cm of air. The sensor module includes a high-linearity pressure sensor and an ultra-low power 24 bit Delta Sigma ADC with internal factory-calibrated coefficients. It provides a precise digital 24-bit pressure and temperature value and different operation modes that allow the user to optimize for conversion speed and current consumption. A high-resolution temperature output allows the implementation of an altimeter/thermomete r function without any additional sensor. The MS5637 can be interfaced to any microcontroller with I2C-bus interface. The communication protocol is simple, without the need of programming internal registers in the device. Small dimensions of 3 x 3 x 0.9 mm3 allow the integration in mobile devices. This new sensor module generation is based on leading MEMS technology and latest benefits from MEAS Switzerland proven experience and know-how in high volume manufacturing of altimeter modules, which has been widely used for over a decade. The sensing principle employed leads to very low hysteresis and high stability of both pressure and temperature signal. Applications Smart-phones Tablet PCs Personal navigation devices

Low Voltage Barometric Pressure Sensor

The MS5637 is an ultra-compact micro altimeter. It is optimized for altimeter and barometer applications in Smart-phones and Tablet PCs. The altitude resolution at sea level is 13 cm of air. The sensor module includes a high-linearity pressure sensor and an ultra-low power 24 bit Delta Sigma ADC with internal factory-calibrated coefficients. It provides a precise digital 24-bit pressure and temperature value and different operation modes that allow the user to optimize for conversion speed and current consumption. A high-resolution temperature output allows the implementation of an altimeter/thermometer function without any additional sensor. The MS5637 can be interfaced to any microcontroller with I2C-bus interface. The communication protocol is simple, without the need of programming internal registers in the device. Small dimensions of 3 x 3 x 0.9 mm3 allow the integration in mobile devices. This new sensor module generation is based on leading MEMS technology and latest benefits from MEAS Switzerland proven experience and know-how in high volume manufacturing of altimeter modules, which has been widely used for over a decade. The sensing principle employed leads to very low hysteresis and high stability of both pressure and temperature signal.

Applications

  • Smart-phones
  • Tablet PCs
  • Personal navigation devices
Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS563702BA03-50 223-1199-2-ND MS563702BA03-50
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers Pressure Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221574-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10216058-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10201775-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Pressure Transducers - 10207937-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details