TE Connectivity Board Level Pressure Sensors MS5803-01BA06-50

Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 14.5 Pressure : 1000 MBAR  [401.46 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 10 bar Resolution : .012 Other Options : White Gel with High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote
Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 14.5 Pressure : 1000 MBAR  [401.46 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 10 bar Resolution : .012 Other Options : White Gel with High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - MS5803-01BA06-50 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
MS5803-01BA06-50
Board Level Pressure Sensors MS5803-01BA06-50
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±2.5mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 14.5 Pressure : 1000 MBAR  [401.46 INH2O ] Pressure (MMHG) : 750.06 Proof Pressure Range : 10 bar Resolution : .012 Other Options : White Gel with High Endurance Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 1

Dimensions


  • Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 1.8 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±2.5mbar
  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output/Span : 24 bit ADC
  • Pressure (PSI) : 14.5
  • Pressure : 1000 MBAR  [401.46 INH2O ]
  • Pressure (MMHG) : 750.06
  • Proof Pressure Range : 10 bar
  • Resolution : .012

Other


  • Options : White Gel with High Endurance

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 1
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number MS5803-01BA06-50
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010451-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 10208228-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 3000 psi (2111 m H2O)
View Details
Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Media Isolated Pressure Sensors - 1007151-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details