"Pressure Sensor 250PSI (1723.69kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
SENSOR 250PSIG 1/4NPT .02A
PRESSURE SENSOR, GAUGE, 250PSI, ANALOGUE; Operating Pressure Max:250psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 223-M325M-000005-250PG-ND | M325M-000005-250PG | 75AH8753 |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensor, Gauge, 250Psi, Analogue; Operating Pressure Max Te Connectivity |
| Device Category | Sensor; Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge | Gauge; Gauge |
| Signal Output | Analog Current | Analog Current; Analog Current | Analog Voltage; Analogue |
| Features | Temperature Compensated |