TE Connectivity Pressure Sensors, Transducers - Industrial M3234-000005-100PG

Description
PRESSURE SENSOR 100PSI GAUGE
Request a Quote Datasheet
Description
PRESSURE SENSOR 100PSI GAUGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1892-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1892-ND
Pressure Sensors, Transducers - Industrial 223-1892-ND
PRESSURE SENSOR 100PSI GAUGE

PRESSURE SENSOR 100PSI GAUGE

Buy Now Datasheet
Pressure Sensor, Gauge, 200Psi, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8744 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 200Psi, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8744
Pressure Sensor, Gauge, 200Psi, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8744
PRESSURE SENSOR, GAUGE, 200PSI, ANALOGUE; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 200PSI, ANALOGUE; Operating Pressure Max:200psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:MEAS M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3234-000005-100PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3234-000005-100PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3234-000005-100PG
PRESSURE SENSOR 100PSI GAUGE

PRESSURE SENSOR 100PSI GAUGE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1892-ND 75AH8744 M3234-000005-100PG
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Gauge, 200Psi, Analogue; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209222-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
60CP Ceramic Capacitive Pressure Sensor -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details