TE Connectivity Pressure Transducers M5244-000002-020BG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M5244-000002-020BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M5244-000002-020BG
Pressure Transducers M5244-000002-020BG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 8 - 30 Operation/Applicatio n Output/Span : 1 - 5 V Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 20

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Packard
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 8 - 30

Operation/Application


  • Output/Span : 1 - 5 V
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 20
Buy Now
Pressure Transducers and Transmitters - M5244-000002-020BG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M5244-000002-020BG
Pressure Transducers and Transmitters M5244-000002-020BG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Pressure Sensors Pressure Transmitters
Product Number M5244-000002-020BG M5244-000002-020BG
Product Name Pressure Transducers Pressure Transducers and Transmitters
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10205210-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10218581-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10216829-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10208364-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details