TE Connectivity Pressure Sensor, Gauge, 16Bar, Analogue; Operating Pressure Max Te Connectivity Sensors M325B-000002-016BG

Description
PRESSURE SENSOR, GAUGE, 16BAR, ANALOGUE; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, GAUGE, 16BAR, ANALOGUE; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Gauge, 16Bar, Analogue; Operating Pressure Max Te Connectivity Sensors - 75AH8746 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 16Bar, Analogue; Operating Pressure Max Te Connectivity Sensors
75AH8746
Pressure Sensor, Gauge, 16Bar, Analogue; Operating Pressure Max Te Connectivity Sensors 75AH8746
PRESSURE SENSOR, GAUGE, 16BAR, ANALOGUE; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 16BAR, ANALOGUE; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:-; Supply Current:-; Product Range:M3200 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 75AH8746
Product Name Pressure Sensor, Gauge, 16Bar, Analogue; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP305 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 20.31 psi (32.02 to 14.29 m H2O)
View Details
Pressure Sensor Embedded Diaphragm Type - X-100P Flat - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA, 4-20mA+HART 2-wire
View Details