TE Connectivity Pressure Transducers M3041-000005-250PG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17.23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M3041-000005-250PG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M3041-000005-250PG
Pressure Transducers M3041-000005-250PG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 2 ft Dimensions Hex Width Across Flats : 22.2 MM  [.875 INCH ] Product Height : 33.02 MM  [1.6 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 30 Operation/Applicatio n Output Signal Details : 1 - 5 V Pressure (PSI) : 250 Pressure Accuracy : ±1% Span Proof Pressure Range : 2X Rated Other Port Fitting : 1/4 MNPT Sensor Options : None Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 17.23

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 2 ft

Dimensions


  • Hex Width Across Flats : 22.2 MM  [.875 INCH ]
  • Product Height : 33.02 MM  [1.6 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 30

Operation/Application


  • Output Signal Details : 1 - 5 V
  • Pressure (PSI) : 250
  • Pressure Accuracy : ±1% Span
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : None

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 17.23
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - MSP3251P3-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
MSP3251P3-ND
Pressure Sensors, Transducers - Industrial MSP3251P3-ND
TRANSDUCER 1-5V 250# PRES

TRANSDUCER 1-5V 250# PRES

Buy Now Datasheet
Pressure Transducers and Transmitters - M3041-000005-250PG - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
M3041-000005-250PG
Pressure Transducers and Transmitters M3041-000005-250PG
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 96H0171 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
96H0171
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 96H0171
PRESSURE SENSOR; Operating Pressure Max:250psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:15mA; Product Range:MSP 300 Series; Accuracy:Less Than 1% FS RoHS Compliant: No

PRESSURE SENSOR; Operating Pressure Max:250psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:15mA; Product Range:MSP 300 Series; Accuracy:Less Than 1% FS RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Transmitters Pressure Sensors
Product Number M3041-000005-250PG MSP3251P3-ND M3041-000005-250PG 96H0171
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial Pressure Transducers and Transmitters Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor or Transducer Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Working Pressure Range 250 psi (176 m H2O) 250 psi (176 m H2O) ? to 250 psi (? to 176 m H2O)
Accuracy 1 ±% FS 1 ±% FS 1 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217788-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 10216166-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 1 psi (0.7038 m H2O)
View Details
Pressure Transducers - 11024293-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 25 psi (17.59 m H2O)
View Details
Board Mount Pressure Sensors - 10214029-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 5 psi (3.52 m H2O)
View Details