TE Connectivity Pressure Sensors, Transducers M3031-000005-500PG

Description
"Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
Request a Quote Datasheet
Description
"Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - MSP3501P2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP3501P2-ND
Pressure Sensors, Transducers MSP3501P2-ND
"Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"

"Pressure Sensor 500PSI (3447.38kPa) Vented Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"

Buy Now Datasheet
Pressure Sensor, 500Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors - 99W2077 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 500Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors
99W2077
Pressure Sensor, 500Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors 99W2077
PRESSURE SENSOR, 500PSI, 1/4"-18 NPT; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5.25VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

PRESSURE SENSOR, 500PSI, 1/4"-18 NPT; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5.25VDC; Port Style:1/4" - 18 NPT; Supply Current:3.5mA; Product Range:MSP300 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - M3031-000005-500PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
M3031-000005-500PG
Sensors, Transducers - Pressure Sensors, Transducers M3031-000005-500PG
SENSOR 500PSIG 1/4NPT 4.5V

SENSOR 500PSIG 1/4NPT 4.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MSP3501P2-ND 99W2077 M3031-000005-500PG
Product Name Pressure Sensors, Transducers Pressure Sensor, 500Psi, 1/4-18 Npt; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data