TE Connectivity Pressure Sensors, Transducers - Industrial M5852-000005-500PG

Description
PRESSURE SENSOR 500PSI GAUGE
Request a Quote Datasheet
Description
PRESSURE SENSOR 500PSI GAUGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1827-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1827-ND
Pressure Sensors, Transducers - Industrial 223-1827-ND
PRESSURE SENSOR 500PSI GAUGE

PRESSURE SENSOR 500PSI GAUGE

Buy Now Datasheet
Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity - 25AC3721 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity
25AC3721
Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity 25AC3721
PRESSURE SENSOR, ANALOGUE, 500PSI, 30V; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 500PSI, 30V; Operating Pressure Max:500psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:30V; Port Style:1/4" - 18 NPT; Supply Current:30mA; Product Range:M5800 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5852-000005-500PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5852-000005-500PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5852-000005-500PG
PRESSURE SENSOR 500PSI GAUGE

PRESSURE SENSOR 500PSI GAUGE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1827-ND 25AC3721 M5852-000005-500PG
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 500Psi, 30V; Operating Pressure Max Te Connectivity Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2013-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - FDM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Unamplified
View Details