TE Connectivity Board Level Pressure Sensors MS580307BA06-50

Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±50mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 101.52 Pressure : 7000 MBAR  [2810.06 INH2O ] Pressure (MMHG) : 5250.09 Proof Pressure Range : 30 bar Resolution : .04 Other Options : White Gel Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 7
Request a Quote
Description
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±50mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 101.52 Pressure : 7000 MBAR  [2810.06 INH2O ] Pressure (MMHG) : 5250.09 Proof Pressure Range : 30 bar Resolution : .04 Other Options : White Gel Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Level Pressure Sensors - MS580307BA06-50 - TE Connectivity
Berwyn, PA, United States
Board Level Pressure Sensors
MS580307BA06-50
Board Level Pressure Sensors MS580307BA06-50
Dimensions Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±50mbar Output Interface : I2C and SPI (Mode 0, 3) Output/Span : 24 bit ADC Pressure (PSI) : 101.52 Pressure : 7000 MBAR  [2810.06 INH2O ] Pressure (MMHG) : 5250.09 Proof Pressure Range : 30 bar Resolution : .04 Other Options : White Gel Packaging Features Board Level Pressure Sensor Package : Surface Mountable Product Type Features Board Level Pressure Sensor Style : Absolute Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 7

Dimensions


  • Dimensions : 6.2 x 6.4 MM  [.24 x .25 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.2 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±50mbar
  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output/Span : 24 bit ADC
  • Pressure (PSI) : 101.52
  • Pressure : 7000 MBAR  [2810.06 INH2O ]
  • Pressure (MMHG) : 5250.09
  • Proof Pressure Range : 30 bar
  • Resolution : .04

Other


  • Options : White Gel

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable

Product Type Features


  • Board Level Pressure Sensor Style : Absolute
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 7
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number MS580307BA06-50
Product Name Board Level Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209339-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 10200697-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010380-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details
Pressure Transducers - 10226203-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 25 psi (17.59 m H2O)
View Details