TE Connectivity Invasive Pressure Sensors SMI-1A-48-100-BMAR

Description
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Calibration Version : Calibrated Operation/Applicatio n Light Sensitivity (MMHG) : 25 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 135 DEGC  [275 DEGF ] Sterilization Compatibility : ETO
Request a Quote Datasheet
Description
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Calibration Version : Calibrated Operation/Applicatio n Light Sensitivity (MMHG) : 25 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 135 DEGC  [275 DEGF ] Sterilization Compatibility : ETO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Invasive Pressure Sensors - SMI-1A-48-100-BMAR - TE Connectivity
Berwyn, PA, United States
Invasive Pressure Sensors
SMI-1A-48-100-BMAR
Invasive Pressure Sensors SMI-1A-48-100-BMAR
Dimensions French Catheter Scale : 1 Sensor Size (MM) : .75 x .22 x .08 Wire Length (CM) : 100 Electrical Characteristics Supply Voltage Range (V) : 5 Industry Standards Calibration Version : Calibrated Operation/Applicatio n Light Sensitivity (MMHG) : 25 Operating Product Life (HR) : 24 Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ] Proof Pressure Range : -400 to 4000 mmHg Product Type Features Internal Body Medical Point of Use : In Vivo Pressure Type : Absolute Usage Conditions Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ] Process Temperature : 135 DEGC  [275 DEGF ] Sterilization Compatibility : ETO

Dimensions


  • French Catheter Scale : 1
  • Sensor Size (MM) : .75 x .22 x .08
  • Wire Length (CM) : 100

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Industry Standards


  • Calibration Version : Calibrated

Operation/Application


  • Light Sensitivity (MMHG) : 25
  • Operating Product Life (HR) : 24
  • Pressure Range : .61 - 1.68 BAR  [8.9 - 24.36 PSI ]
  • Proof Pressure Range : -400 to 4000 mmHg

Product Type Features


  • Internal Body Medical Point of Use : In Vivo
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : 10 - 60 DEGC  [50 - 140 DEGF ]
  • Process Temperature : 135 DEGC  [275 DEGF ]
  • Sterilization Compatibility : ETO
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-SMI-1A-48-100-BMAR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-SMI-1A-48-100-BMAR-ND
Pressure Sensors, Transducers - Industrial 223-SMI-1A-48-100-BMAR-ND
CAL INTRASENSE, 100CM, 5.0V

CAL INTRASENSE, 100CM, 5.0V

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number SMI-1A-48-100-BMAR 223-SMI-1A-48-100-BMAR-ND
Product Name Invasive Pressure Sensors Pressure Sensors, Transducers - Industrial
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Operating Temperature 50 to 140 F (10 to 60 C) 14 to 140 F (-10 to 60 C)
Signal Output Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010386-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10217497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100000 psi (70378 m H2O)
View Details
Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10207937-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details