TE Connectivity Pressure Transducers P983-0009-150BAS

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 36 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 150 Pressure Accuracy : < ± .20% FRO, < ± .10% FRO Pressure Range : 0 - 150 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 7
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 36 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 150 Pressure Accuracy : < ± .20% FRO, < ± .10% FRO Pressure Range : 0 - 150 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - P983-0009-150BAS - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
P983-0009-150BAS
Pressure Transducers P983-0009-150BAS
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Connector Outlet Pressure Port/Fitting : 1/4 FNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 10 - 36 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 150 Pressure Accuracy : < ± .20% FRO, < ± .10% FRO Pressure Range : 0 - 150 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 7

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : High Range - Connector Outlet
  • Pressure Port/Fitting : 1/4 FNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 10 - 36

Operation/Application


  • Output/Span : 4 - 20 mA (10 - 36 V)
  • Pressure (PSI) : 150
  • Pressure Accuracy : < ± .20% FRO, < ± .10% FRO
  • Pressure Range : 0 - 150 psi
  • Proof Pressure Range : 5X FS

Other


  • Options : Welded

Product Type Features


  • Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ]
  • Pressure (BAR) : 7
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number P983-0009-150BAS
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209822-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 11025773-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10217519-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Board Mount Pressure Sensors - 1010380-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details