TE Connectivity Pressure Transducers M5256-00000E-006BG

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C without Mating Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 49.53 MM  [1.95 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C without Mating Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 49.53 MM  [1.95 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - M5256-00000E-006BG - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
M5256-00000E-006BG
Pressure Transducers M5256-00000E-006BG
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C without Mating Connector Dimensions Hex Width Across Flats : 24 MM  [.944 INCH ] Product Height : 49.53 MM  [1.95 INCH ] Electrical Characteristics Supply Voltage Range (V) : 9 - 30 Operation/Applicatio n Output Signal Details : 4 - 20 mA Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated Other Port Fitting : 1/4-19 BSPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 6

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C without Mating Connector

Dimensions


  • Hex Width Across Flats : 24 MM  [.944 INCH ]
  • Product Height : 49.53 MM  [1.95 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 9 - 30

Operation/Application


  • Output Signal Details : 4 - 20 mA
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 2X Rated

Other


  • Port Fitting : 1/4-19 BSPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 6
Buy Now Datasheet
Pressure Sensors - 2618127P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2618127P
Pressure Sensors 2618127P
TE Connectivity M5256-00000E-006BG

TE Connectivity M5256-00000E-006BG

Supplier's Site
Pressure Sensors - 2618126 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2618126
Pressure Sensors 2618126
TE Connectivity M5256-00000E-006BG

TE Connectivity M5256-00000E-006BG

Supplier's Site
Pressure Sensors - 2618127 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2618127
Pressure Sensors 2618127
TE Connectivity M5256-00000E-006BG

TE Connectivity M5256-00000E-006BG

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-M5256-00000E-006BG-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-M5256-00000E-006BG-ND
Pressure Sensors, Transducers - Industrial 223-M5256-00000E-006BG-ND
COMPACT INDUSTRIAL PRESSURE SENS

COMPACT INDUSTRIAL PRESSURE SENS

Buy Now Datasheet
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M5256-00000E-006BG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M5256-00000E-006BG
COMPACT INDUSTRIAL PRESSURE SENS

COMPACT INDUSTRIAL PRESSURE SENS

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number M5256-00000E-006BG 2618127P 223-M5256-00000E-006BG-ND M5256-00000E-006BG
Product Name Pressure Transducers Pressure Sensors Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Compound; Sealed; Compound, Gauge, Sealed Gauge Gauge
Accuracy 0.2500 ±% FS 0.2500 ±% FS 0.2500 ±% FS
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Media Liquid; Gas; Gas, Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025750-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010388-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10218581-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 10201810-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details