TE Connectivity Board Mount Pressure Sensors MS580314BA01-00

Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : -200 to +100mbar Resolution : .04 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : -200 to +100mbar Resolution : .04 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - MS580314BA01-00 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
MS580314BA01-00
Board Mount Pressure Sensors MS580314BA01-00
Dimensions Product Height : 2.8 MM  [.11 INCH ] Product Length : 6.4 MM  [.251 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Signal Details : 24 bit ADC Pressure Accuracy : -200 to +100mbar Resolution : .04 Other Sensor Options : No Option Product Type Features Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Absolute Sensor Package : Surface Mountable Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Dimensions


  • Product Height : 2.8 MM  [.11 INCH ]
  • Product Length : 6.4 MM  [.251 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Signal Details : 24 bit ADC
  • Pressure Accuracy : -200 to +100mbar
  • Resolution : .04

Other


  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Absolute
  • Sensor Package : Surface Mountable

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pressure Sensor ICs - 1614581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
1614581
Pressure Sensor ICs 1614581
Sensor Pressure SMD MS5803-14BA 14bar

Sensor Pressure SMD MS5803-14BA 14bar

Supplier's Site
Pressure Sensor ICs - 8937200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937200P
Pressure Sensor ICs 8937200P
Sensor Pressure SMD MS5803-14BA 14bar

Sensor Pressure SMD MS5803-14BA 14bar

Supplier's Site
Pressure Sensor ICs - 8937200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
8937200
Pressure Sensor ICs 8937200
Sensor Pressure SMD MS5803-14BA 14bar

Sensor Pressure SMD MS5803-14BA 14bar

Supplier's Site
Pressure Sensors, Transducers - 223-1626-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1626-5-ND
Pressure Sensors, Transducers 223-1626-5-ND
Pressure Sensor 203.05PSI (1400kPa) Absolute 24 b 8-SMD Module

Pressure Sensor 203.05PSI (1400kPa) Absolute 24 b 8-SMD Module

Buy Now Datasheet
Pressure Sensor, 14Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity Sensors - 03AC1591 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 14Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity Sensors
03AC1591
Pressure Sensor, 14Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity Sensors 03AC1591
PRESSURE SENSOR, 14BAR, DIGITAL, 3.6V; Operating Pressure Max:14bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: Yes

PRESSURE SENSOR, 14BAR, DIGITAL, 3.6V; Operating Pressure Max:14bar; Sensor Output:Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.6V; Port Style:-; Supply Current:12.5µA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number MS580314BA01-00 1614581 8937200P 223-1626-5-ND 03AC1591
Product Name Board Mount Pressure Sensors Pressure Sensor ICs Pressure Sensor ICs Pressure Sensors, Transducers Pressure Sensor, 14Bar, Digital, 3.6V; Operating Pressure Max Te Connectivity Sensors
Device Category Sensor Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Gauge Absolute; Gauge Absolute Absolute; Absolute
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209496-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 75 psi (52.78 m H2O)
View Details
Board Mount Pressure Sensors - 1010450-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0360 psi (0.0253 m H2O)
View Details
Pressure Transducers - 11025748-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5 psi (3.52 m H2O)
View Details
Board Mount Pressure Sensors - 10207704-00 - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Vacuum
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
2 suppliers