SENSOR 15PSI 1/4NPT W/CONN
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 223-1149-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |