TE Connectivity Pressure Sensors, Transducers - Industrial M3031-000005-05KPG

Description
TRANSDUCER .5-4.5VDC 5000# PRES
Request a Quote Datasheet
Description
TRANSDUCER .5-4.5VDC 5000# PRES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1876-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1876-ND
Pressure Sensors, Transducers - Industrial 223-1876-ND
TRANSDUCER .5-4.5VDC 5000# PRES

TRANSDUCER .5-4.5VDC 5000# PRES

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3031-000005-05KPG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3031-000005-05KPG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3031-000005-05KPG
TRANSDUCER .5-4.5VDC 5000# PRES

TRANSDUCER .5-4.5VDC 5000# PRES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors
Product Number 223-1876-ND M3031-000005-05KPG
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor
Measurement Type Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP204 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 53.6 to 15.95 psi (37.72 to 11.23 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details