TE Connectivity Pressure Sensors, Transducers - Industrial M3431-000006-100PG

Description
SENSOR 100PSIG 1/8NPT .5-4.5V
Request a Quote Datasheet
Description
SENSOR 100PSIG 1/8NPT .5-4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 223-1881-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1881-ND
Pressure Sensors, Transducers - Industrial 223-1881-ND
SENSOR 100PSIG 1/8NPT .5-4.5V

SENSOR 100PSIG 1/8NPT .5-4.5V

Buy Now Datasheet
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors - 96H0198 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors
96H0198
Pressure Sensor; Operating Pressure Max Te Connectivity Sensors 96H0198
PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:MSP 340 Series; Accuracy:Less Than 1% RoHS Compliant: NA

PRESSURE SENSOR; Operating Pressure Max:100psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:5VDC; Port Style:1/8" - 27 NPT; Supply Current:-; Product Range:MSP 340 Series; Accuracy:Less Than 1% RoHS Compliant: NA

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M3431-000006-100PG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
M3431-000006-100PG
Sensors, Transducers - Pressure Sensors, Transducers - Industrial M3431-000006-100PG
SENSOR 100PSIG 1/8NPT .5-4.5V

SENSOR 100PSIG 1/8NPT .5-4.5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 223-1881-ND 96H0198 M3431-000006-100PG
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor; Operating Pressure Max Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1668-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure transducer P3IC/20bar - 1-P3IC/20BAR - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details