TE Connectivity Pressure Transducers U5374-000002-014BA

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 12 - 30 Operation/Applicatio n Output/Span : 0 - 10 V Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 14
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 12 - 30 Operation/Applicatio n Output/Span : 0 - 10 V Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - U5374-000002-014BA - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
U5374-000002-014BA
Pressure Transducers U5374-000002-014BA
Body Features Port Material : 316L Configuration Features Electrical Connection : Packard Pressure Port/Fitting : 1/4 MBSPP Dimensions Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 12 - 30 Operation/Applicatio n Output/Span : 0 - 10 V Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 3X Rated Other Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducers Pressure Type : Absolute Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 14

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : Packard
  • Pressure Port/Fitting : 1/4 MBSPP

Dimensions


  • Dimensions : 24 x 24 x 82 MM  [.94 x .94 x 3.23 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 12 - 30

Operation/Application


  • Output/Span : 0 - 10 V
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducers
  • Pressure Type : Absolute

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 14
Buy Now
Pressure Transducers and Transmitters - U5374-000002-014BA - Richardson RFPD
Downers Grove, IL, United States
Pressure Transducers and Transmitters
U5374-000002-014BA
Pressure Transducers and Transmitters U5374-000002-014BA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Pressure Sensors, Transducers - Industrial - 223-1693-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-1693-ND
Pressure Sensors, Transducers - Industrial 223-1693-ND
SENSOR

SENSOR

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000002-014BA - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
U5374-000002-014BA
Sensors, Transducers - Pressure Sensors, Transducers - Industrial U5374-000002-014BA
SENSOR

SENSOR

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Transmitters Pressure Sensors Pressure Sensors
Product Number U5374-000002-014BA U5374-000002-014BA 223-1693-ND U5374-000002-014BA
Product Name Pressure Transducers Pressure Transducers and Transmitters Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Absolute Absolute Absolute
Accuracy 0.1000 ±% FS 0.1000 ±% FS
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Transducers - 10226672-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10221476-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10201876-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 100 psi (70.38 m H2O)
View Details